NEN-EN-ISO 7808

Plastics - Thermosetting moulding materials - Determination of transfer flow

active, Most Current
Organization: NEN
Publication Date: 1 October 1998
Status: active
Page Count: 12
ICS Code (Thermosetting materials): 83.080.10
scope:

The method specified determines the percentage mass of moulding material that is transferred trhough two apertures in the punch of a disc mould during a moulding process carried out under defined conditions. It is intended only for production control and should not be used as part of a mandatory material specification.

Document History

NEN-EN-ISO 7808
October 1, 1998
Plastics - Thermosetting moulding materials - Determination of transfer flow
The method specified determines the percentage mass of moulding material that is transferred trhough two apertures in the punch of a disc mould during a moulding process carried out under defined...
Advertisement