NEN-EN 4674-004

Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 004: Open sleeve - Outside pressurized area - EMI protection 10 kA - Temperature range – 65 °C to 200 °C - Product standard

inactive
Organization: NEN
Publication Date: 1 March 2015
Status: inactive
Page Count: 15
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

NEN-EN 4674-004 specifies the characteristics of flexible 10 kA self-wrapping shielding (EMI) protection sleeves, to be installed mainly outside pressurized areas on electrical cables or cable bundles, made from nickel plated copper strands and PPS (polyphenylene sulphide) monofilament. Temperature range: - 65 °C to 200 °C.

Document History

November 1, 2017
Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 004: Open sleeve - Outside pressurized area - EMI protection 10 kA - Temperature range - 65 °C to 200 °C - Product standard
NEN-EN 4674-004 specifies the characteristics of flexible 10 kA self-wrapping shielding (EMI) protection sleeves, to be installed mainly outside pressurized areas on electrical cables or cable...
NEN-EN 4674-004
March 1, 2015
Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 004: Open sleeve - Outside pressurized area - EMI protection 10 kA - Temperature range – 65 °C to 200 °C - Product standard
NEN-EN 4674-004 specifies the characteristics of flexible 10 kA self-wrapping shielding (EMI) protection sleeves, to be installed mainly outside pressurized areas on electrical cables or cable...
Advertisement