NEN-EN 50463-1
Railway applications - Energy measurement on board trains - Part 1: General
| Organization: | NEN |
| Publication Date: | 1 December 2015 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Tractive stock): | 45.060.10 |
scope:
NEN-EN 50463-1 describes the primary purpose of the EMS, which is to meter energy consumption for billing and provide compiled energy billing data (CEBD) to a DCS. The EMS may also be used for other functions such as energy management. In addition, this European Standard also describes the primary purpose of a DCS and its interactions with an EMS and settlement system. This part of EN 50463: - gives requirements for the complete Energy Measurement System and also requirements for all devices implementing one or more functions of the Energy Measurement System; - applies to newly manufactured Energy Measurement Systems for use on board railway traction units, powered by AC. and/or DC. supply voltages as listed in EN 50163; - does not apply to portable Energy Measurement Systems.
Document History