NEN-EN-IEC 62132-5

Integrated circuits - Measurement of electromagnetic immunity, 150 kHz to 1 GHz - Part 5: Workbench Faraday cage method

active, Most Current
Organization: NEN
Publication Date: 1 March 2006
Status: active
Page Count: 60
ICS Code (Integrated circuits. Microelectronics): 31.200
scope:

This measurement procedure describes a measurement method to quantify the RF immunity of integrated circuits (ICs) mounted on a standardized test board or on their final application board (PCB), to electromagnetic conductive disturbances.

Document History

NEN-EN-IEC 62132-5
March 1, 2006
Integrated circuits - Measurement of electromagnetic immunity, 150 kHz to 1 GHz - Part 5: Workbench Faraday cage method
This measurement procedure describes a measurement method to quantify the RF immunity of integrated circuits (ICs) mounted on a standardized test board or on their final application board (PCB), to...
Advertisement