NEN-EN 4627

Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - De = 200 mm - 1 150 MPa ≤ Rm ≤ 1 300 MPa

inactive
Organization: NEN
Publication Date: 1 May 2014
Status: inactive
Page Count: 11
ICS Code (Steels): 49.025.10
scope:

NEN-EN 4627 specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Forgings De ≤ 200 mm 1 150 MPa ≤ Rm ≤ 1 300 MPa for aerospace applications.

Document History

January 1, 2023
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - De ≤ 200 mm - 1150 MPa ≤ Rm ≤ 1300 MPa
This document specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Forgings De ≤ 200 mm 1 150 MPa ≤ Rm ≤ 1 300 MPa for aerospace applications....
NEN-EN 4627
May 1, 2014
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - De = 200 mm - 1 150 MPa ≤ Rm ≤ 1 300 MPa
NEN-EN 4627 specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Forgings De ≤ 200 mm 1 150 MPa ≤ Rm ≤ 1 300 MPa for aerospace applications.
January 1, 2008
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Forgings - De ≤ 150 mm - 1 100 MPa ≤ Rm ≤ 1 300 MPa
This standard specifies the requirements relating to: Steel FE-PM 3504 (X4CrNiMo16-5-1) Air melted Hardened and tempered Forgings De 150 mm 1100 MPa Rm 1300 MPa for aerospace applications.
Advertisement