NEN-EN-ISO 14526-2
Plastics - Phenolic powder moulding compounds (PF-PMCs) - Part 2: preparation of test specimens and determination of properties
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 1999 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Thermosetting materials): | 83.080.10 |
scope:
Specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of free flowing compression and injection moulding materials. Requirements for handling test material and for conditioning both of the test material before moulding and of the specimens before testing are found here.
Document History
NEN-EN-ISO 14526-2
December 1, 1999
Plastics - Phenolic powder moulding compounds (PF-PMCs) - Part 2: preparation of test specimens and determination of properties
Specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of free flowing compression and injection moulding materials. Requirements for...
September 1, 1997
Plastics - Free-flowing phenolic (PF) compression- and injection-moulding materials - Part 2: Preparation of test specimens and determination of properties
Specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of free flowing compression and injection moulding materials. Requirements for...