NEN-EN-ISO 15792-3

Welding consumables - Test methods - Part 3: Classification testing of positional capacity and root penetration of welding consumables in a fillet weld

active, Most Current
Organization: NEN
Publication Date: 1 June 2011
Status: active
Page Count: 18
ICS Code (Welding consumables): 25.160.20
scope:

This part of ISO 15792 specifies the preparation and assessment of fillet weld test pieces for conformity assessment of positional usability and root penetration requirements of classification standards for arc welding electrodes and wires for welding carbon-manganese steels, low alloy steels, stainless steels, and nickel base alloys. This part of ISO 15792 does not specify acceptance requirements.

Document History

NEN-EN-ISO 15792-3
June 1, 2011
Welding consumables - Test methods - Part 3: Classification testing of positional capacity and root penetration of welding consumables in a fillet weld
This part of ISO 15792 specifies the preparation and assessment of fillet weld test pieces for conformity assessment of positional usability and root penetration requirements of classification...
June 1, 2008
Welding consumables - Test methods - Part 3: Classification testing of positional capacity and root penetration of welding consumables in a fillet weld
Applies, when invoked by the classification standard, to the classification of arc welding electrodes and wires for welding carbon-manganese steels, low alloy steels, stainless steels and nickel base...

References

Advertisement