NEN-ISO 19056-1

Microscopes - Definition and measurement of illumination properties - Part 1: Image brightness and uniformity in bright field microscopy

active, Most Current
Organization: NEN
Publication Date: 1 October 2015
Status: active
Page Count: 13
ICS Code (Optical equipment): 37.020
scope:

NEN-ISO 19056-1 specifies procedures for the measurement of image brightness and uniformity for bright field light microscopy. These measurements for image brightness and uniformity are defined in image planes or intermediate image planes only, when these planes are suitable for detection by electronic imaging devices. This part of ISO 19056 defines how image brightness and uniformity are measured and how this information is provided to the user.

Document History

NEN-ISO 19056-1
October 1, 2015
Microscopes - Definition and measurement of illumination properties - Part 1: Image brightness and uniformity in bright field microscopy
NEN-ISO 19056-1 specifies procedures for the measurement of image brightness and uniformity for bright field light microscopy. These measurements for image brightness and uniformity are defined in...
Advertisement