NEN-EN-IEC 61558-2-23

Safety of power transformers, power supply units and similar - Part 2-23: Particular requirements for transformers for construction sites

inactive
Organization: NEN
Publication Date: 1 January 2001
Status: inactive
Page Count: 52
ICS Code (Transformers. Reactors): 29.180
scope:

Applies to stationary or portable single-phase or poly-phase air-cooled (natural or forced) independent or assocuiated, isolating or safety isolating transformers intended for use on construction sites, having a rated supply voltage not exceeding 1000 V a.c., and a rated frequency not exceeding 500 Hz.

Document History

November 1, 2010
Safety of transformers, reactors, power supply units and combinations thereof - Part 2-23: Particular requirements and tests for transformers and power supply units for construction sites
This part of IEC 61558 deals with the safety of transformers for construction sites and power supply units incorporating transformers for construction sites. Transformers incorporating electronic...
NEN-EN-IEC 61558-2-23
January 1, 2001
Safety of power transformers, power supply units and similar - Part 2-23: Particular requirements for transformers for construction sites
Applies to stationary or portable single-phase or poly-phase air-cooled (natural or forced) independent or assocuiated, isolating or safety isolating transformers intended for use on construction...
Advertisement