NEN-ISO 5611-1
Cartridges, type A, for indexable inserts - Part 1: General survey, correlation and determination of dimensions
| Organization: | NEN |
| Publication Date: | 1 November 2015 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Cutting tools in general): | 25.100.01 |
scope:
ISO 5611-1 is general and is completed by ISO 5611-2 to ISO 5611-12. ISO 5611 applied for cartridges, type A, for indexable inserts and gives their styles in relation to their dimensions in accordance with ISO 5611-2 to ISO 5611-12. These cartridges are primarily intended for indexable inserts made of hard metal, ceramic or other cutting materials to be used for turning operations. These kinds of cartridges are mainly clamped with one or two screws on the cartridges. Explanation of the designation code according to ISO 5608.
Document History