NEN-EN 88-3

Pressure regulators and associated safety devices for gas appliances - Part 3: Pressure and/or flow rate regulators for inlet pressures up to and including 500 kPa, electronic types

inactive
Organization: NEN
Publication Date: 1 September 2017
Status: inactive
Page Count: 58
ICS Code (Pressure regulators): 23.060.40
scope:

This European Standard specifies the safety, design, construction, and performance requirements and testing for electronic pressure and/or flow rate regulators for burners and appliances burning one or more gaseous fuels, hereafter referred to as 'regulators'. This European Standard is applicable to: - regulators with declared maximum inlet pressures up to and including 500 kPa with nominal connection sizes up to and including DN 250; - regulators which use auxiliary energy; - regulators, which function by controlling a gas outlet pressure or a gas flow rate; - regulators with a modular structure approved as a unit; - regulators intended for gas appliances to be installed in the open air and exposed to the environment. This European Standard does not cover: - regulators connected directly to a gas distribution network or to a container that maintains a standard distribution pressure; - electronic fuel/air ratio controls (see EN 12067-2).

Document History

November 1, 2022
Safety and control devices for gas burners and gas burning appliances - Part 3: Pressure and/or flow rate regulators for inlet pressures up to and including 500 kPa, electronic types
This document specifies the safety, design, construction, and performance requirements and testing for electronic pressure and/or flow rate regulators for burners and appliances burning one or more...
May 1, 2020
Safety and control devices for gas burners and gas burning appliances - Pressure and/or flow rate regulators for inlet pressures up to and including 500 kPa, electronic types
This document specifies the safety, design, construction, and performance requirements and testing of electronic pressure and/or flow rate regulators (hereafter referred to as ‘regulators’) for...
NEN-EN 88-3
September 1, 2017
Pressure regulators and associated safety devices for gas appliances - Part 3: Pressure and/or flow rate regulators for inlet pressures up to and including 500 kPa, electronic types
This European Standard specifies the safety, design, construction, and performance requirements and testing for electronic pressure and/or flow rate regulators for burners and appliances burning one...

References

Advertisement