NEN-EN-IEC 60880

Nuclear power plants - Instrumentation and control systems important to safety - Software aspects for computer-based systems performing category A functions

active, Most Current
Organization: NEN
Publication Date: 1 October 2009
Status: active
Page Count: 228
ICS Code (Nuclear power plants. Safety): 27.120.20
scope:

This International Standard provides requirements for the software of computer-based I&C systems of nuclear power plants performing functions of safety category A as defined by IEC 61226. According to the definition in IEC 61513, I&C systems of safety class 1 are basically intended to support category A functions, but may also support functions of lower categories. However the system requirements are always determined by the functions of the highest category implemented. For software of I&C system performing only category B and C functions in NPP as defined by IEC 61226, requirements and guidance of IEC 62138 are applicable. This standard provides requirements for the purpose of achieving highly reliable software. It addresses each stage of software generation and documentation, including requirements specification, design, implementation, verification, validation and operation.

Document History

NEN-EN-IEC 60880
October 1, 2009
Nuclear power plants - Instrumentation and control systems important to safety - Software aspects for computer-based systems performing category A functions
This International Standard provides requirements for the software of computer-based I&C systems of nuclear power plants performing functions of safety category A as defined by IEC 61226. According...

References

Advertisement