NEN-IEC 60728-2

Cable networks for television signals, sound signals and interactive services - Part 2: Electromagnetic compatibility for equipment

inactive
Organization: NEN
Publication Date: 1 February 2010
Status: inactive
ICS Code (Electromagnetic compatibility (EMC)): 33.100
ICS Code (Cabled distribution systems): 33.060.40
scope:

This part of IEC 60728 applies to the radiation characteristics and immunity to electromagnetic disturbance of EM-active equipment (active and passive equipment) for the reception, processing and distribution of television, sound and interactive multimedia signals as dealt with in the following parts of the IEC 60728 series: - IEC 60728-3 Active wideband equipment for coaxial cable networks - IEC 60728-4 Passive wideband equipment for coaxial cable networks - IEC 60728-5 Headend equipment - IEC 60728-6 Optical equipment It covers the following frequency ranges: - Disturbance voltage injected into the mains 9 kHz to 30 MHz - Radiation from active equipment 5 MHz to 25 GHz - Immunity of active equipment 150 kHz to 25 GHz - Screening effectiveness of passive equipment 5 MHz to 3 GHz (25 GHz)2 This standard specifies requirements for maximum allowed radiation, minimum immunity and minimum screening effectiveness and describes test methods for conformance testing. Due to the fact that cable networks, the former cabled distribution systems for television and sound signals, are more and more used for interactive services, these networks may incorporate also equipment, which carry besides the cable network equipment ports also one or more telecom signal port(s) as well as one Ethernet (IP) port. This equipment should be named as multimedia network equipment. The EMC behaviour of cable network equipment, telecommunication network equipment and multimedia network equipment may be described by the following port structure.

Document History

January 1, 2018
Cable networks for television signals, sound signals and interactive services - Part 2: Electromagnetic compatibility for equipment
NEN-IEC 60728-2: - applies to the radiation characteristics and immunity to electromagnetic disturbance of EM-active equipment (active and passive equipment) for the reception, processing and...
NEN-IEC 60728-2
February 1, 2010
Cable networks for television signals, sound signals and interactive services - Part 2: Electromagnetic compatibility for equipment
This part of IEC 60728 applies to the radiation characteristics and immunity to electromagnetic disturbance of EM-active equipment (active and passive equipment) for the reception, processing and...
Advertisement