NEN-EN-ISO 17349
Petroleum and natural gas industries - Offshore platforms handling streams with high content of CO2 at high pressures
| Organization: | NEN |
| Publication Date: | 1 March 2016 |
| Status: | active |
| Page Count: | 65 |
| ICS Code (Extraction and processing of petroleum and natural gas): | 75.020 |
scope:
NEN-EN-ISO 17349 contains provisions for design of topside facilities for offshore plants handling CO2-rich streams at high pressures; i.e. CO2 molar concentration above 10 %. The surface systems include usual offshore process unit operations, as shown in Figure 1. This International Standard is applicable only to topside facilities of fixed and floating oil and gas production offshore units up to the last barrier, such as an ESDV. Subsea production systems and Cryogenic CO2 separation are not covered.
Document History