NEN-IEC 61892-1

Mobile and fixed offshore units - Electrical installations - Part 1: General requirements and conditions

inactive
Organization: NEN
Publication Date: 1 August 2010
Status: inactive
Page Count: 29
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
scope:

This part of IEC 61892 series contains provisions for electrical installations in mobile and fixed offshore units including pipeline, pumping or 'pigging' stations, compressor stations and exposed location single buoy moorings, used in the offshore petroleum industry for drilling, processing and storage purposes. This International Standard applies to all installations, whether permanent, temporary, transportable or hand-held, to a.c. installations up to and including 35000 V and d.c. installations up to and including 1500 V (a.c. and d.c. voltages are nominal values). This standard does not apply either to fixed equipment for medical purposes or to the electrical installations of tankers.

Document History

October 1, 2015
Mobile and fixed offshore units - Electrical installations - Part 1: General requirements and conditions
NEN-IEC 61892-1 contains provisions for electrical installations in mobile and fixed offshore units including pipeline, pumping or 'pigging' stations, compressor stations and exposed location single...
NEN-IEC 61892-1
August 1, 2010
Mobile and fixed offshore units - Electrical installations - Part 1: General requirements and conditions
This part of IEC 61892 series contains provisions for electrical installations in mobile and fixed offshore units including pipeline, pumping or 'pigging' stations, compressor stations and exposed...
January 1, 2002
Mobile and fixed offshore units - Electrical installations - Part 1: General requirements and conditions
Contains provisions for electrical installations in mobile and fixed units used in the offshore petroleum industry for drilling, production, processing and for storage purposes including pipeline,...
Advertisement