NEN-EN-ISO 16122-2

Agricultural and forestry machinery - Inspection of sprayers in use - Part 2: Horizontal boom sprayers

inactive
Organization: NEN
Publication Date: 1 January 2013
Status: inactive
Page Count: 34
ICS Code (Plant care equipment): 65.060.40
scope:

NEN-EN-ISO 16122-2, when used together with ISO 16122-1, specifies the requirements and test methods for the inspection of horizontal boom sprayers, when in use. The requirements relate mainly to the condition of the sprayer with respect to its potential risk for the environment and its performance to achieve good application.

Document History

April 1, 2015
Agricultural and forestry machinery - Inspection of sprayers in use - Part 2: Horizontal boom sprayers
NEN-EN-ISO 16122-2, when used together with ISO 16122-1, specifies the requirements and test methods for the inspection of horizontal boom sprayers, when in use. The requirements relate mainly to the...
NEN-EN-ISO 16122-2
January 1, 2013
Agricultural and forestry machinery - Inspection of sprayers in use - Part 2: Horizontal boom sprayers
NEN-EN-ISO 16122-2, when used together with ISO 16122-1, specifies the requirements and test methods for the inspection of horizontal boom sprayers, when in use. The requirements relate mainly to the...
June 1, 2011
Agricultural and forestry machinery - Inspection of sprayers and liquid fertilizer distributors in use - Part 2: Horizontal boom sprayers and similar
This International Standard, to be used together with ISO 16122-12), specifies the requirements and test methods for the inspection of horizontal boom sprayers and similar in use. It relates mainly...
Advertisement