NEN-EN-IEC 60317-0-8

Specifications for particular types of winding wires - Part 0-8: General requirements - Polyester glass fibre wound, resin or varnish impregnated or not impregnated, bare or enamelled rectangular copper wire

inactive
Organization: NEN
Publication Date: 1 September 2012
Status: inactive
Page Count: 36
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies general requirements of polyester glass fibre wound, resin or varnish impregnated or not impregnated, bare or enamelled rectangular copper wire. The range of nominal conductor dimensions is given in the relevant specification sheet.

Document History

November 1, 2019
Specifications for particular types of winding wires - Part 0-8: General requirements - Polyester glass-fibre wound unvarnished and fused, or resin or varnish impregnated, bare or enamelled rectangular copper wire
This part of IEC 60317 specifies the general requirements of polyester glass-fibre wound fused, unvarnished, or resin or varnish impregnated bare, or grade 1 or grade 2 or enamelled rectangular...
NEN-EN-IEC 60317-0-8
September 1, 2012
Specifications for particular types of winding wires - Part 0-8: General requirements - Polyester glass fibre wound, resin or varnish impregnated or not impregnated, bare or enamelled rectangular copper wire
This part of IEC 60317 specifies general requirements of polyester glass fibre wound, resin or varnish impregnated or not impregnated, bare or enamelled rectangular copper wire. The range of nominal...
Advertisement