NEN-EN-ISO 17653

Destructive tests on welds in metallic materials - Torsion test of resistance spot welds

inactive
Organization: NEN
Publication Date: 1 October 2003
Status: inactive
Page Count: 20
ICS Code (Welded joints and welds): 25.160.40
scope:

This European Standard is applicable to spot welded test specimens with single sheet thicknesses ranging from 0,5 mm to 3,0 mm in steels. It may be used for non-ferrous materials in certain circumstances. The aim of this test is to determine the influence of different steel types, welding parameters and other factors on the deformation characteristics of a spot weld. Using this test, it is possible to determine the weld diameter and the fracture type from fractured specimens. Additionally, the maximum torsion moment (torque) and the corresponding torsion angle can be determined.

Document History

May 1, 2012
Resistance welding - Destructive tests on welds in metallic materials - Torsion test of resistance spot welds
This International Standard specifies specimen dimensions, testing equipment and the procedure for torsion testing of resistance spot welds with single sheet thicknesses ranging from 0,5 mm to 6,0 mm...
January 1, 2011
Resistance welding - Destructive tests on welds in metallic materials - Torsion test of resistance spot welds
This International Standard specifies specimen dimensions, testing equipment and the procedure for torsion testing of resistance spot welds with single sheet thicknesses ranging from 0,5 mm to 6,0 mm...
NEN-EN-ISO 17653
October 1, 2003
Destructive tests on welds in metallic materials - Torsion test of resistance spot welds
This European Standard is applicable to spot welded test specimens with single sheet thicknesses ranging from 0,5 mm to 3,0 mm in steels. It may be used for non-ferrous materials in certain...
April 1, 2000
Destructive tests on welds in metallic materials - Torsion test of resistance spot welds
This European Standard is applicable to spot welded test specimens with single sheet thicknesses ranging from 0,5 mm to 3,0 mm in steels. It may be used for non-ferrous materials in certain...
Advertisement