NEN-EN-ISO 13894-2

High-pressure decorative laminates - Composite elements - Part 2 : Specifications for composite elements with wood-based substrates for interior use

active, Most Current
Organization: NEN
Publication Date: 1 April 2015
Status: active
Page Count: 25
ICS Code (Floor coverings): 97.150
ICS Code (Laminated sheets): 83.140.20
scope:

NEN-EN-ISO 13894-2 describes the general properties of composite elements surfaced, and possibly edged, with high-pressure decorative laminate (HPDL) as defined in Clause 3. The composite elements specified in this part of ISO 13894 consist of HPDL sheet material adhesively bonded to one or both sides of a woodbased substrate, and are intended for normal interior use. Requirements for special applications, e.g. where the product is subjected to extreme conditions of heat or moisture, are not part of this part of ISO 13894, although Part 1 of this International Standard describes test methods for additional properties which may be applicable to such applications (see ISO 13894-1:2000, Subclause 3.1, Note 3). Test methods and performance levels for special applications shall be agreed between customer and supplier. Information concerning test methods for special applications is given in Annex A.

Document History

NEN-EN-ISO 13894-2
April 1, 2015
High-pressure decorative laminates - Composite elements - Part 2 : Specifications for composite elements with wood-based substrates for interior use
NEN-EN-ISO 13894-2 describes the general properties of composite elements surfaced, and possibly edged, with high-pressure decorative laminate (HPDL) as defined in Clause 3. The composite elements...

References

Advertisement