NEN-EN-IEC 62535

Insulating liquids - Test method for detection of potentially corrosive sulphur in used and unused insulating oil

active, Most Current
Organization: NEN
Publication Date: 1 February 2009
Status: active
Page Count: 29
ICS Code (Insulating oils): 29.040.10
scope:

This International Standard specifies a test method for detection of potentially corrosive sulphur in used and unused mineral insulating oil. Most recent failures due to corrosive sulphur are related to the formation of copper sulphide deposits in and on the surface of winding cellulosic paper. The test method uses a copper conductor, wrapped with one layer of paper, immersed in the oil and heated to evaluate the capability of the oil to yield copper sulphide and transfer it to paper layers. The growth of copper sulphide on bare copper may cause the presence of conductive particulates in the oil, which can act as nuclei for electrical discharge and may lead to a fault. Other test methods exist using a bare copper strip immersed in oil and heated to detect the corrosive behaviour of oil against copper. ASTM D1275 Method B is also used for this test and a modified procedure using low oil volumes is included in Annex A. Tests with and without paper are considered as complementary and may lead to different results.

Document History

NEN-EN-IEC 62535
February 1, 2009
Insulating liquids - Test method for detection of potentially corrosive sulphur in used and unused insulating oil
This International Standard specifies a test method for detection of potentially corrosive sulphur in used and unused mineral insulating oil. Most recent failures due to corrosive sulphur are related...
Advertisement