NEN-ISO 2584

Cylindrical cutters with plain bore and key drive - Metric series

active, Most Current
Organization: NEN
Publication Date: 1 October 2016
Status: active
Page Count: 13
ICS Code (Milling tools): 25.100.20
scope:

NEN-ISO 2584 specifies the dimensions of metric series cylindrical cutters with plain bore and key drive, intended for fitting to cutter arbors. It is applicable to solid cutters and also to interlocking cutters. Solid cutters are made either with straight teeth or with helicoidal teeth angled to the right or left; interlocking cutters are always made with straight or helicodial teeth angled to the left and right alternately. The range of outside diameters of these cutters is taken from ISO 523.

Document History

NEN-ISO 2584
October 1, 2016
Cylindrical cutters with plain bore and key drive - Metric series
NEN-ISO 2584 specifies the dimensions of metric series cylindrical cutters with plain bore and key drive, intended for fitting to cutter arbors. It is applicable to solid cutters and also to...
Advertisement