NEN-EN-IEC 62376

Maritime navigation and radiocommunication equipment and systems - Electronic chart system (ECS) - Operational and performance requirements, methods of testing and required test results

inactive, Most Current
Organization: NEN
Publication Date: 1 February 2011
Status: inactive
Page Count: 48
ICS Code (Navigation and control equipment): 47.020.70
scope:

This International Standard specifies the minimum operational and performance requirements and methods of testing for ECS. ECSs are designed or adapted for use as navigation information systems on vessels not required to comply with Chapter V of the International Convention for the Safety of Life at Sea (SOLAS). Different types of vessels, for example, a non-SOLAS passenger vessel, a small fishing vessel or a recreational vessel, which operate in different environments, need to be equipped with navigational systems providing functionality to meet their needs. If the full functionality of ECDIS according to IEC 61174 is considered to be unnecessary, ECS may be suitable for a navigation information system for these vessels. Governments may consider requiring the carriage of ECS for these vessels under local arrangements.

Document History

NEN-EN-IEC 62376
February 1, 2011
Maritime navigation and radiocommunication equipment and systems - Electronic chart system (ECS) - Operational and performance requirements, methods of testing and required test results
This International Standard specifies the minimum operational and performance requirements and methods of testing for ECS. ECSs are designed or adapted for use as navigation information systems on...
Advertisement