NEN-ISO 7507-5
Petroleum and liquid petroleum products - Calibration of vertical cylindrical tanks - Part 5: External electro-optical distance ranging method
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2000 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Volumetric equipment and measurements): | 75.180.30 |
scope:
Specifies a method for the calibration of non-insulated vertical cylindrical tanks having diameters greater than 5 m by means of external measurement using an electro-optical distance-ranging method (EODR), and for the subsequent compilation of tank capacity tables. This part is applicable to tanks with cone-up or cone-down bottoms as well as to tanks with flat bottoms.
Document History
NEN-ISO 7507-5
September 1, 2000
Petroleum and liquid petroleum products - Calibration of vertical cylindrical tanks - Part 5: External electro-optical distance ranging method
Specifies a method for the calibration of non-insulated vertical cylindrical tanks having diameters greater than 5 m by means of external measurement using an electro-optical distance-ranging method...