NEN-ISO 814

Rubber, vulcanized or thermoplastic - Determination of adhesion to metal - Two-plate method

inactive
Organization: NEN
Publication Date: 1 December 2011
Status: inactive
Page Count: 14
ICS Code (Rubber): 83.060
scope:

This International Standard specifies a method for determining the adhesion strength of rubber-to-metal bonds where the rubber part is assembled between two parallel metal plates, using the adhesive system under investigation. The method is applicable primarily to test pieces, prepared in the laboratory under standard conditions, such as can be used to provide data for the development of rubber compounds and control of methods of manufacture.

Document History

August 1, 2017
Rubber, vulcanized or thermoplastic - Determination of adhesion to metal - Two-plate method
NEN-SO 814 specifies a method for determining the adhesion strength of rubber-to-metal bonds where the rubber part is assembled between two parallel metal plates, using the adhesive system under...
NEN-ISO 814
December 1, 2011
Rubber, vulcanized or thermoplastic - Determination of adhesion to metal - Two-plate method
This International Standard specifies a method for determining the adhesion strength of rubber-to-metal bonds where the rubber part is assembled between two parallel metal plates, using the adhesive...
July 1, 2007
Rubber, vulcanized or thermoplastic - Determination of adhesion to metal - Two-plate method
This International Standard specifies a method for determining the adhesion strength of rubber-to-metal bonds where the rubber part is assembled between two parallel metal plates, using the adhesive...
October 1, 1996
Rubber, vulcanized - Determination of adhesion to metal - Two-plate method
Specifies a method for determining the adhesion strength of rubber-to-metal bonds where the rubber part is assembled between two parallel metal plates, using the adhesive system under investigation....
Advertisement