NEN - NPR-IEC/TS 62758
Calibration of space charge measuring equipment based on the pulsed electroacoustic (PEA) measurement principle
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2012 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Insulating materials in general): | 29.035.01 |
| ICS Code (Glass and ceramic insulating materials): | 29.035.30 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
scope:
IEC 62758, which is a technical specification, presents a standard method to estimate the performance of a pulsed electro-acoustic (PEA) measurement system. For this purpose, a systematic procedure is recommended for the calibration of the measurement system. Using the procedure, users can estimate whether the system works properly or not.
Document History
NPR-IEC/TS 62758
October 1, 2012
Calibration of space charge measuring equipment based on the pulsed electroacoustic (PEA) measurement principle
IEC 62758, which is a technical specification, presents a standard method to estimate the performance of a pulsed electro-acoustic (PEA) measurement system. For this purpose, a systematic procedure...