NEN-EN-ISO 407

Small medical gas cylinders - Pin-index, yoke-type valve connections

inactive
Organization: NEN
Publication Date: 1 November 2004
Status: inactive
Page Count: 36
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
scope:

This International Standard concerns pin-index yoke-type valve connections for small medical gas cylinders, with a maximum working pressure (filling pressure at 15 °C) of 200 bar. This type of connection is typically used for small cylinders (5 l or below). In some cases, it may be used for larger cylinders. In this latter case, consideration shall be given to the need for valve protection. It specifies: - basic dimensions; - requirements for alternative designs of the yoke-type valve connections; - dimensions and positions for the holes and pins for the outlet connections. It also specifies the dimensions and positions for the holes and pins for the outlet connections for the gases and gas mixtures given in Table 1. This International Standard applies to small medical gas cylinders used for patient care, including therapeutic, diagnostic and prophylactic applications, in hospitals and for emergency treatment.

Document History

August 1, 2023
Small medical gas cylinders - Pin-index yoke-type valve connections
This document is applicable to pin-index yoke-type valve connections for medical gas cylinders, with a working pressure up to a maximum of 200 bar or test pressure up to a maximum of 300 bar, or...
July 1, 2021
Small medical gas cylinders - Pin-index yoke-type valve connections
This document is applicable to pin-index yoke-type valve connections for medical gas cylinders, with a working pressure up to a maximum of 200 bar or test pressure up to a maximum of 300 bar, or...
NEN-EN-ISO 407
November 1, 2004
Small medical gas cylinders - Pin-index, yoke-type valve connections
This International Standard concerns pin-index yoke-type valve connections for small medical gas cylinders, with a maximum working pressure (filling pressure at 15 °C) of 200 bar. This type of...
January 1, 2002
Small medical gas cylinders - Pin-index, yoke-type valve connections
This International Standard concerns pin-index yoke-type valve connections for small medical gas cylinders, with a maximum working pressure (filling pressure at 15 °C) of 200 bar. This type of...
Advertisement