NEN-EN-ISO 15012-4

Health and safety in welding and allied processes - Equipment for capture and separation of welding fume - Part 4: General requirements

inactive, Most Current
Organization: NEN
Publication Date: 1 July 2016
Status: inactive
Page Count: 27
ICS Code (Welding, brazing and soldering in general): 25.160.01
ICS Code (Welding equipment): 25.160.30
ICS Code (Stationary source emissions): 13.040.40
scope:

NEN-EN-ISO 15012-4 defines the general requirements for ventilation equipment used to control exposure to fumes generated by welding and allied processes. It applies to the design and manufacture of all parts of the equipment including hoods, ducting, filter units, air movers, systems that inform of unsafe operation and workplace practices to ensure safe working with regard to exposure. Significant hazards are listed in Clause 4. It does not cover electrical, mechanical and pneumatic hazards. This part of ISO 15012 is applicable to the following: - local exhaust ventilation systems (LEV); - mobile and stationary equipment. This part of ISO 15012 is not applicable to the following: - general ventilation, air make up or air movement systems; - air conditioning systems; - separation of gases generated by or used by welding and allied processes; - LEV used for welding and allied processes that generate reactive potentially explosive particles and atmospheres; - grinding dust. This part of ISO 15012 applies to systems designed and manufactured after its publication

Document History

NEN-EN-ISO 15012-4
July 1, 2016
Health and safety in welding and allied processes - Equipment for capture and separation of welding fume - Part 4: General requirements
NEN-EN-ISO 15012-4 defines the general requirements for ventilation equipment used to control exposure to fumes generated by welding and allied processes. It applies to the design and manufacture of...

References

Advertisement