NEN-ISO 13909-2

Hard coal and coke - Mechanical sampling - Part 2: Coal - Sampling from moving streams

active, Most Current
Organization: NEN
Publication Date: 1 September 2016
Status: active
Page Count: 41
ICS Code (Coals): 73.040
scope:

NEN-ISO 13909-2 specifies procedures and requirements for the design and establishment of mechanical samplers for the sampling of coal from moving streams and describes the methods of sampling used. It does not cover mechanical sampling from stationary lots which is dealt with in ISO 13909-3.

Document History

NEN-ISO 13909-2
September 1, 2016
Hard coal and coke - Mechanical sampling - Part 2: Coal - Sampling from moving streams
NEN-ISO 13909-2 specifies procedures and requirements for the design and establishment of mechanical samplers for the sampling of coal from moving streams and describes the methods of sampling used....
January 1, 2002
Hard coal and coke - Mechanical sampling - Part 2: Coal - Sampling from moving streams
Specifies procedures and requirements for the design and establishment of mechanical samplers for the sampling of coal from moving streams and describes the methods of sampling used.
Advertisement