NEN-ISO 10511
Prevailing torque type hexagon thin nuts (with non-metallic insert)
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 1994 |
| Status: | inactive |
| ICS Code (Nuts): | 21.060.20 |
| ICS Code (Steel structures): | 91.080.13 |
scope:
This standard specifies the characteristics of prevailing torque type hexagon nuts, style 1, with non-metallic annular insert with metric fine pitch thread, and nominal thread diameters d from 8 up to and including 36 mm, in product grade A for sizes up to and including 16 mm and product grade B for sizes d above over 16 mm, and property classes 6, 8 and 10.
Document History
NEN-ISO 10511
September 1, 1994
Prevailing torque type hexagon thin nuts (with non-metallic insert)
This standard specifies the characteristics of prevailing torque type hexagon nuts, style 1, with non-metallic annular insert with metric fine pitch thread, and nominal thread diameters d from 8 up...