NEN-ISO 6932
Cold-reduced carbon steel strip with a maximum carbon content of 0,25 %
| Organization: | NEN |
| Publication Date: | 1 April 2014 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
NEN-ISO 6932 describes cold-reduced carbon steel strip with a maximum mass fraction of carbon of 0,25 %, furnished to two levels of closer tolerances than cold-reduced carbon steel sheet, with specific quality, specific hardness requirements or mechanical properties, specific edge, and specific finish. Cold-reduced carbon steel strip is produced with a maximum mass fraction of the specified carbon not exceeding: - 0,15 % for material specified to mechanical properties; - 0,25 % for material specified to temper (hardness) requirements.
Document History