NEN-EN 50131-10
Alarm systems - Intrusion and hold-up systems - Part 10: Application specific requirements for Supervised Premises Transceiver (SPT)
| Organization: | NEN |
| Publication Date: | 1 April 2011 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Alarm and warning systems): | 13.320 |
scope:
NEN-EN 50131-10 specifies requirements for SPT used in I&HAS to transmit alarm and other messages to a location remote from the supervised premises. This European Standard gives specific requirements for SPT used in Intrusion and Hold-up Alarm Systems (I&HAS) and should be used in combination with EN 50136-2. The requirements of this European Standard apply to different types of SPT including separate SPT, SPT located within the housings of other I&HAS components and also when the SPT functionality is integrated with the CIE or other parts of an I&HAS.
Document History