NEN-ISO/IEC 14165-151
Information technology - Fibre channel - Part 151: Fibre Channel BaseT (FC-BaseT)
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2018 |
| Status: | active |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
NEN-ISO/IEC 14165-151 describes extensions to the Fibre Channel signaling and physical layer requirements defined in ISO/IEC 14165-142, Fibre Channel - Physical Interfaces 2, to transport Fibre Channel over the commonly available 4-pair balanced copper cablings specified in ISO/IEC 11801:2002 and TIA/EIA-568-B.2-2001
Document History
NEN-ISO/IEC 14165-151
January 1, 2018
Information technology - Fibre channel - Part 151: Fibre Channel BaseT (FC-BaseT)
NEN-ISO/IEC 14165-151 describes extensions to the Fibre Channel signaling and physical layer requirements defined in ISO/IEC 14165-142, Fibre Channel - Physical Interfaces 2, to transport Fibre...