NEN-EN 50216-5/A3
Power transformer and reactor fittings - Part 5: Liquid level, pressure and flow indicators, pressure relief devices and dehydrating breathers
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2006 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Transformers. Reactors): | 29.180 |
Document History
NEN-EN 50216-5/A3
November 1, 2006
Power transformer and reactor fittings - Part 5: Liquid level, pressure and flow indicators, pressure relief devices and dehydrating breathers
A description is not available for this item.
September 1, 2005
Power transformer and reactor fittings - Part 5: Liquid level, pressure and flow indicators, pressure relief devices and dehydrating breathers
A description is not available for this item.
February 1, 2003
Power transformer and reactor fittings - Part 5: Liquid level, pressure devices and flow indicators
Replace in par. 3.2.3 table 1, 4.2.3 table 2, par. 5.2.3 table 3: "24 V d.c. to 127 V d.c." with "24 V d.c. to 220 V d.c.".
May 1, 2002
Power transformer and reactor fittings - Part 5: Liquid level, pressure devices and flow indicators
Specifies the liquid level, pressure and flow indicators for power transformer and reactor fittings.
March 1, 2002
Power transformer and reactor fittings - Part 5: Liquid level, pressure devices and flow indicators
Replace in par. 3.2.3 table 1, 4.2.3 table 2, par. 5.2.3 table 3: "24 V d.c. to 127 V d.c." with "24 V d.c. to 220 V d.c.".
October 1, 1997
Power transformer and reactor fittings - Part 5: Liquid level indicators
Specifies the liquid level, pressure and flow indicators for power transformer and reactor fittings.