NEN-EN-ISO 140-16

Acoustics - Measurement of sound insulation in buildings and of building elements - Part 16: Laboratory measurement of sound reductio n index improvement by additional lining

inactive
Organization: NEN
Publication Date: 1 June 2004
Status: inactive
Page Count: 22
ICS Code (Acoustics in building. Sound insulation): 91.120.20
scope:

This part of ISO 140, as a complement to ISO 140-3, specifies the laboratory measurement of the improvement of the sound-reduction index of a wall or ceiling when covered by an additional acoustical lining. It also provides for individual non-standardized basic elements. This part of ISO 140 does not deal with the sound-reduction improvement by linings on flexible light weight structures, such as timber-frame floors or double-leaf gypsum board walls.

Document History

September 1, 2006
Acoustics - Measurement of sound insulation in buildings and of building elements - Part 16: Laboratory measurement of the sound reduction index improvement by additional lining
This part of ISO 140, as a complement to ISO 140-3, specifies the laboratory measurement of the improvement of the sound-reduction index of a wall or ceiling when covered by an additional acoustical...
NEN-EN-ISO 140-16
June 1, 2004
Acoustics - Measurement of sound insulation in buildings and of building elements - Part 16: Laboratory measurement of sound reductio n index improvement by additional lining
This part of ISO 140, as a complement to ISO 140-3, specifies the laboratory measurement of the improvement of the sound-reduction index of a wall or ceiling when covered by an additional acoustical...
Advertisement