NEN - NPR-IEC/TR 60893-4

Insulating materials - Industrial rigid laminated sheets based on thermosetting resins for electrical purposes - Part 4: Typical values

active
Organization: NEN
Publication Date: 1 November 2014
Status: active
Page Count: 23
ICS Code (Insulating materials in general): 29.035.01
scope:

NPR-IEC/TR 60893-4 serves as a technical report and presents tables of typical values for properties that are not studied and not given in Table 5 of IEC 60893-3-2:2003/AMD1:2011, IEC 60893-3-3:2003/AMD1:2011, IEC 60893-3-4:2003/AMD1:2012, IEC 60893-3- 5:2003/AMD1:2009, IEC 60893-3-6:2003/AMD1:2009, IEC 60893-3-7:2003/AMD1:2009. The purpose of these typical values is to give general guidance and should not be considered as specification requirements. The following tables give typical values for the different types of industrial laminated sheets for electrical purposes described in the Part 3 sheets of IEC 60893.

Document History

October 1, 2017
Insulating materials - Industrial rigid laminated sheets based on thermosetting resins for electrical purposes - Part 4: Typical values
A description is not available for this item.
NPR-IEC/TR 60893-4
November 1, 2014
Insulating materials - Industrial rigid laminated sheets based on thermosetting resins for electrical purposes - Part 4: Typical values
NPR-IEC/TR 60893-4 serves as a technical report and presents tables of typical values for properties that are not studied and not given in Table 5 of IEC 60893-3-2:2003/AMD1:2011, IEC...
May 1, 2003
Insulating materials - Industrial rigid laminated sheets based on thermosetting resins for electrical purposes - Part 4: Typical values
Serves as a technical report and presents tables of typical values for properties that are not studied and not given in Table 5 of IEC 60893. The purpose of these typical values is to give general...
Advertisement