NEN-ISO/IEC 29192-5
Information technology - Security techniques - Lightweight cryptography - Part 5: Hash-functions
| Organization: | NEN |
| Publication Date: | 1 August 2016 |
| Status: | active |
| Page Count: | 37 |
| ICS Code (IT Security): | 35.030 |
scope:
NEN-ISO/IEC 29192-5 specifies three hash-functions suitable for applications requiring lightweight cryptographic implementations. - PHOTON: a lightweight hash-function with permutation sizes of 100, 144, 196, 256 and 288 bits computing hash-codes of length 80, 128, 160, 224, and 256 bits, respectively. - SPONGENT: a lightweight hash-function with permutation sizes of 88, 136, 176, 240 and 272 bits computing hash-codes of length 88, 128, 160, 224, and 256 bits, respectively. - Lesamnta-LW: a lightweight hash-function with permutation size 384 bits computing a hash-code of length 256 bits. The requirements for lightweight cryptography are given in ISO/IEC 29192-1.
Document History