NEN-EN-ISO 16424

Nuclear energy - Evaluation of homogeneity of Gd distribution within gadolinium fuel blends and determination of Gd2O3 content in gadolinium fuel pellets by measurements of uranium and gadolinium elements

active, Most Current
Organization: NEN
Publication Date: 1 October 2017
Status: active
Page Count: 28
ICS Code (Fissile materials and nuclear fuel technology): 27.120.30
scope:

NEN-EN-ISO 16424 is applicable to the evaluation of the homogeneity of Gd distribution within gadolinium fuel blends, and the determination of the Gd2O3 content in sintered fuel pellets of Gd2O3+UO2 from 1% to 10%, by measurements of gadolinium (Gd) and uranium (U) elements using ICP-AES. After performing measurements of Gd and U elements using ICP-AES, if statistical methodology is additionally applied, homogeneity of Gd distribution within a Gd fuel pellet lot can also be evaluated. However, this international standard covers the statistical methodology only on a limited basis.

Document History

NEN-EN-ISO 16424
October 1, 2017
Nuclear energy - Evaluation of homogeneity of Gd distribution within gadolinium fuel blends and determination of Gd2O3 content in gadolinium fuel pellets by measurements of uranium and gadolinium elements
NEN-EN-ISO 16424 is applicable to the evaluation of the homogeneity of Gd distribution within gadolinium fuel blends, and the determination of the Gd2O3 content in sintered fuel pellets of Gd2O3+UO2...
Advertisement