NEN-EN-ISO 1

Geometrical product specifications (GPS) - Standard reference temperature for the specification of geometrical and dimensional properties

inactive
Organization: NEN
Publication Date: 1 October 2016
Status: inactive
Page Count: 21
ICS Code (Measuring instruments): 17.040.30
ICS Code (Linear and angular measurements in general): 17.040.01
ICS Code (Metrology and measurement in general): 17.020
scope:

NEN-EN-ISO 1 defines the concepts of a reference temperature and of the standard reference temperature, and specifies the standard reference temperature value for the specification of geometrical and dimensional properties of an object. Some examples of geometrical and dimensional properties include size, location, orientation (including angle), form and surface texture of a workpiece. This International Standard is also applicable to the definition of the measurand used in verification or calibration.

Document History

August 1, 2022
Geometrical product specifications (GPS) - Standard reference temperature for the specification of geometrical and dimensional properties
This document defines the concepts of a reference temperature and the standard reference temperature and specifies the standard reference temperature value for the specification of geometrical and...
NEN-EN-ISO 1
October 1, 2016
Geometrical product specifications (GPS) - Standard reference temperature for the specification of geometrical and dimensional properties
NEN-EN-ISO 1 defines the concepts of a reference temperature and of the standard reference temperature, and specifies the standard reference temperature value for the specification of geometrical and...
August 1, 2002
Geometrical Product Specifications (GPS) - Standard reference temperature for geometrical product specifications
This International Standard specifies the standard reference temperature for geometrical product specification.
March 1, 2001
Geometrical Product Specifications (GPS) - Standard reference temperature for geometrical product specifications
This International Standard specifies the standard reference temperature for geometrical product specification.

References

Advertisement