NEN-EN-ISO 7093-2

Plain washers - Large series - Part 1: Product grade C

inactive
Organization: NEN
Publication Date: 1 November 1998
Status: inactive
Page Count: 12
ICS Code (Washers, locking elements): 21.060.30
scope:

Specifies the characteristics of plain washers, large series, of product grade C, with hardness class 100 HV and with nominal sizes (nominal thread diameter) from 3 mm up to and including 36 mm. Washers according to this International Standard are intended to be used in cases when soft material pieces are to be clamped or large clearance holes in the work piece are used. However, in the latter case, the suitability of the washer thickness should be checked.

Document History

July 1, 2000
Plain washers - Large series - Part 1: Product grade C
Specifies the characteristics of plain washers, large series, of product grade C, with hardness class 100 HV and with nominal sizes (nominal thread diameter) from 3 mm up to and including 36 mm....
NEN-EN-ISO 7093-2
November 1, 1998
Plain washers - Large series - Part 1: Product grade C
Specifies the characteristics of plain washers, large series, of product grade C, with hardness class 100 HV and with nominal sizes (nominal thread diameter) from 3 mm up to and including 36 mm....
Advertisement