NEN-EN 485-1
Aluminium and aluminium alloys - Sheets, strip and plate - Part 1: Technical conditions for inspection and delivery
| Organization: | NEN |
| Publication Date: | 1 November 2006 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Aluminium products): | 77.150.10 |
scope:
This document specifies the technical conditions for inspection and delivery of wrought aluminium and wrought aluminium alloy sheet, strip and plate for general engineering applications. It also includes provision for ordering and testing. It applies to products with a thickness over 0,20 mm up to and including 400 mm. It does not directly apply to semi-finished rolled products in coiled form to be subjected to further rolling (reroll stock) or to special applications such as aerospace, can stock, finstock, etc. which are dealt with in separate European Standards.
Document History