NEN - NPR-ISO/IEC TR 11802-1

Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Technical reports and guidelines - Part 1: The structure and coding of Logical Link Control addresses in LocalArea Networks

inactive, Most Current
Organization: NEN
Publication Date: 1 December 2005
Status: inactive
Page Count: 14
ICS Code (Networking): 35.110
scope:

This Technical Report (TR) provides: - a description of the ISO/IEC 8802-2 LLC addressing conventions, and - the consideration for the manner in which new LLC address uses are assigned a value. It is outside the scope of this TR to provide architectural judgements regarding the entities which are identified by particular address value(s).

Document History

NPR-ISO/IEC TR 11802-1
December 1, 2005
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Technical reports and guidelines - Part 1: The structure and coding of Logical Link Control addresses in LocalArea Networks
This Technical Report (TR) provides: - a description of the ISO/IEC 8802-2 LLC addressing conventions, and - the consideration for the manner in which new LLC address uses are assigned a value. It is...
March 1, 2003
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Part 1: The structure and coding of Logical Link Control addresses in Local Area Networks
Provides: a) a description of the ISO/IEC 8802-2 LLC addressing conventions, b) the consideration for the manner in which new LLC address use are assigned an entry in this part of ISO/IEC TR 11802,...
Advertisement