NEN-EN 4604-006
Aerospace series - Cable, electrical, for signal transmission - Part 006: Cable, coaxial, 50 ohm, 200 °C, type WM - Product standard
inactive
| Organization: | NEN |
| Publication Date: | 1 March 2009 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
September 1, 2022
Aerospace series - Cable, electrical, for signal transmission - Part 006: Cable, coaxial, 50 Ohms, 200 °C, type WM - Product standard
This document specifies the required characteristics of a coaxial cable, 50 Ω, type WM, for use in aircraft electrical systems at operating temperature between -55 °C and 200 °C and specially for...
April 1, 2020
Aerospace series - Cable, electrical, for signal transmission - Part 006: Cable, coaxial, 50 ohms, 200 °C, type WM - Product standard
A description is not available for this item.
October 1, 2019
Aerospace series - Cable, electrical, for signal transmission - Part 006: Cable, coaxial, 50 ohms, 200 °C, type WM - Product standard
This document specifies the required characteristics of a coaxial cable, 50 Ω, type WM, for use in aircraft electrical systems at operating temperature between – 55 °C and 200 °C and specially for...
NEN-EN 4604-006
March 1, 2009
Aerospace series - Cable, electrical, for signal transmission - Part 006: Cable, coaxial, 50 ohm, 200 °C, type WM - Product standard
A description is not available for this item.