NEN-EN-ISO 8746

Grooved pins with round head

active, Most Current
Organization: NEN
Publication Date: 1 November 1997
Status: active
Page Count: 12
ICS Code (Pins, nails): 21.060.50
scope:

Specifies the characteristics of round head grooved pins which have three equally spaced grooves impressed longitudinally on their exterior surface, with nominal diamer , d1, from 1,4 mm to 20 mm inclusive. The displaced material to each side of the grooves forming an expanded diameter, d2, which is larger than the nominal diameter d1 will cause a non-positive locking fit when these grooved pins are forced into a drilled hole equal to the nominal diameter d1.

Document History

NEN-EN-ISO 8746
November 1, 1997
Grooved pins with round head
Specifies the characteristics of round head grooved pins which have three equally spaced grooves impressed longitudinally on their exterior surface, with nominal diamer , d1, from 1,4 mm to 20 mm...
November 1, 1994
Grooved pins with round head
Specifies the characteristics of round head grooved pins which have three equally spaced grooves impressed longitudinally on their exterior surface, with nominal diamer , d1, from 1,4 mm to 20 mm...
Advertisement