NEN-ISO 4394-1

Fluid power systems and components - Cylinders barrels - Part 1: Requirements for steel tubes with specially finished bores

inactive, Most Current
Organization: NEN
Publication Date: 1 December 1995
Status: inactive
Page Count: 18
ICS Code (Cylinders): 23.100.20
scope:

Covers only one specific type of steel tubing suitable for fluid power cylinders. Specifies the mechanical properties, dimensional tolerances, surface finishes, and technical delivery conditions for round steel tubes, seamless or welded type, and defines the tube dimensions by inside diameter and thickness, or inside diameter and outside diameter.

Document History

NEN-ISO 4394-1
December 1, 1995
Fluid power systems and components - Cylinders barrels - Part 1: Requirements for steel tubes with specially finished bores
Covers only one specific type of steel tubing suitable for fluid power cylinders. Specifies the mechanical properties, dimensional tolerances, surface finishes, and technical delivery conditions for...
Advertisement