NEN - NPR-IEC/TS 61850-80-1
Communication networks and systems for power utility automation - Part 80-1: Guideline to exchanging information from a CDC-based data model using IEC 60870-5-101 or IEC 60870-5-104
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2009 |
| Status: | inactive |
| Page Count: | 146 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
scope:
This technical specification gives a guideline on how to exchange information from a CDC- based data model (for example IEC 61850) using IEC 60870-5-101 or IEC 60870-5-104 between substation(s) and control center(s). Mostly guidelines for functions needed in a substation gateway device are given.
Document History
NPR-IEC/TS 61850-80-1
January 1, 2009
Communication networks and systems for power utility automation - Part 80-1: Guideline to exchanging information from a CDC-based data model using IEC 60870-5-101 or IEC 60870-5-104
This technical specification gives a guideline on how to exchange information from a CDC- based data model (for example IEC 61850) using IEC 60870-5-101 or IEC 60870-5-104 between substation(s) and...