NEN-EN-IEC 60335-2-13
Household and similar electrical appliances - Safety - Part 2-13: Particular requirements for deep fat fryers, frying pans and similar appliances
| Organization: | NEN |
| Publication Date: | 1 March 2010 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Small kitchen appliances): | 97.040.50 |
| ICS Code (Domestic safety): | 13.120 |
scope:
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of electric deep fat fryers having a recommended maximum quantity of oil not exceeding 5 l, frying pans, woks and other appliances in which oil is used for cooking, and intended for household use and similar use, their rated voltage being not more than 250 V. Appliances intended for normal household and similar use and that may also be used by laymen in shops, in light industry and on farms are within the scope of this standard. However, if the appliance is intended to be used professionally to process food for commercial consumption, the appliance is not considered to be for household and similar use only. As far as is practicable, this standard deals with the common hazards presented by appliances that are encountered by all persons in and around the home. However, in general, it does not take into account - persons (including children) whose - physical, sensory or mental capabilities; or - lack of experience and knowledge prevents them from using the appliance safely without supervision or instruction; - children playing with the appliance.
Document History