NEN - NVN-ENV 1805-2

Data Communication for HVAC Application Management Net - Part 2: System neutral data transmission by open communication for building automation (FND)

active, Most Current
Organization: NEN
Publication Date: 1 August 1995
Status: active
Page Count: 79
ICS Code (Automatic controls for household use): 97.120
ICS Code (IT applications in transport): 35.240.60
scope:

The FND is a communication protocol for building automation and control systems on the management net level. It is used for data transmission between a central station and one or more autonomous islands of automation stations. The standard specifies the interface of the central station and the island of automation stations for communication with each other. The network used for internetworking these systems is not part of this standard. The communications objects defined in this standard correspond to the basic functions of building automation and control systems. Therefore the information needed by the central station is available from automatic stations even if the vendors of the different systems are not identical.

Document History

NVN-ENV 1805-2
August 1, 1995
Data Communication for HVAC Application Management Net - Part 2: System neutral data transmission by open communication for building automation (FND)
The FND is a communication protocol for building automation and control systems on the management net level. It is used for data transmission between a central station and one or more autonomous...
Advertisement