NEN-ISO 12578

Timber structures - Glued laminated timber - Component performance requirements

active, Most Current
Organization: NEN
Publication Date: 1 May 2016
Status: active
Page Count: 25
ICS Code (Timber structures): 91.080.20
scope:

NEN-ISO 12578 specifies requirements for the components of glued laminated timber members for structural use. This International Standard is applicable to products with a finished lamination thickness of not more than 50 mm. Although most glued laminated timber is made from coniferous species, this International Standard also applies to broad leaf species if the tests specified in this International Standard show that a satisfactory glue bond can be achieved. The basic requirements apply to structural members of all service classes; however, special precautions are necessary for service class 3, for example, the use of weather resistant adhesives. This International Standard does not apply to the determination of strength and stiffness characteristics. Annex B contains informative materials for formaldehyde emission.

Document History

NEN-ISO 12578
May 1, 2016
Timber structures - Glued laminated timber - Component performance requirements
NEN-ISO 12578 specifies requirements for the components of glued laminated timber members for structural use. This International Standard is applicable to products with a finished lamination...
Advertisement