NEN-ISO 5418-2

Iron ores - Determination of copper - Part 2: Flame atomic absorption spectrometric method

active, Most Current
Organization: NEN
Publication Date: 1 January 2007
Status: active
Page Count: 21
ICS Code (Iron ores): 73.060.10
scope:

This part of ISO 5418 specifies a flame atomic absorption spectrometric method for the determination of the copper content of iron ores. This method is applicable to a concentration range of 0,004 % (m/m) to 0,8 % (m/m) of copper in natural iron ores, and iron ore concentrates and agglomerates including sinter products.

Document History

NEN-ISO 5418-2
January 1, 2007
Iron ores - Determination of copper - Part 2: Flame atomic absorption spectrometric method
This part of ISO 5418 specifies a flame atomic absorption spectrometric method for the determination of the copper content of iron ores. This method is applicable to a concentration range of 0,004 %...
Advertisement