NEN-EN-IEC 61754-3

Fibre optic connector interfaces - Part 3: Type LSA connector family

active, Most Current
Organization: NEN
Publication Date: 1 November 2002
Status: active
Page Count: 26
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

Defines the fibre optic connector interface dimensions for type LSA family of connectors, which is characterized by a 2,5 mm nominal ferrule diameter. Includes a screw coupling nut with metric thread and a ferrule spring loaded in the direction of the optical axis. The plug has a single male key which may be used to orient and limit the relative rotation between the connector and the component to which it is mated.

Document History

NEN-EN-IEC 61754-3
November 1, 2002
Fibre optic connector interfaces - Part 3: Type LSA connector family
Defines the fibre optic connector interface dimensions for type LSA family of connectors, which is characterized by a 2,5 mm nominal ferrule diameter. Includes a screw coupling nut with metric thread...
Advertisement